"Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3419IMS-1#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.57 to 1.8 volts |