IC REG BUCK ADJ 1A 8OUT 38QFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3374AIUHF#TRPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 38-WFQFN Exposed Pad |
| Special Features | Multiple Outputs |
| Output Voltage | 0.8000 to 5.5 volts |