IC REG BUCK ADJ 250MA 12WLCSP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3336ACBZ-1-R7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-UFBGA, WLCSP |
| Special Features | Synchronous Rectification |
| Output Voltage | 1.2 to 5 volts |