IC REG BUCK 1V 10A 18LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3310HV-1#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 18-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 volts |