5V 4A SYNCH BUCK IN 2X2MM FCQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC3303AJUCM#WTRPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 12-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.5000 to 3.65 volts |