IC REG LIN POS ADJ 1.5A 10MSOP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 505-LTC3026EMSE-1#TRPBFDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |