16 Bit Digital to Analog Converter 2 48-LQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2752BILX#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | LFQP; 48-LQFP |
| Packing Method | Tray |
| Pins | 48 |
| Resolution | 16 bits |