14 Bit Digital to Analog Converter 4 44-SSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2704IGW-14#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | SSOP; "44-BSOP (0.295"", 7.50mm Width)" |
| Packing Method | Tube |
| Resolution | 14 bits |