16 Bit Digital to Analog Converter 8 40-QFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2686IUJ-16#TRPBFTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | 40-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 40 |
| Resolution | 12 bits |