16 Bit Digital to Analog Converter 5 32-QFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2672IUH-16#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; Serial, SPI |
| Package Type | 32-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 32 |
| Resolution | 16 bits |