DigiKey Digital to Analog Converters (DAC) 505-LTC2642IMS-16#PBF-ND

Description
16 Bit Digital to Analog Converter 1 10-MSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2642IMS-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2642IMS-16#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2642IMS-16#PBF-ND
16 Bit Digital to Analog Converter 1 10-MSOP

16 Bit Digital to Analog Converter 1 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2642IMS-16#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5422BREZ-REELCT-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5424YRUZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5320BRTZ-500RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details