DigiKey Digital to Analog Converters (DAC) 505-LTC2641ACMS8-16#PBF-ND

Description
16 Bit Digital to Analog Converter 1 8-MSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2641ACMS8-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2641ACMS8-16#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2641ACMS8-16#PBF-ND
16 Bit Digital to Analog Converter 1 8-MSOP

16 Bit Digital to Analog Converter 1 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2641ACMS8-16#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5443YRMZ-REELTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5139GTE+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5348BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5422BCPZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details