12 Bit Digital to Analog Converter 8 16-MSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2636HMS-LMI12#PBF-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | "16-TFSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tube |
| Resolution | 12 bits |