DigiKey Digital to Analog Converters (DAC) 505-LTC2635HUD-LMX10#PBF-ND

Description
10 Bit Digital to Analog Converter 4 16-QFN (3x3)
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 4 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2635HUD-LMX10#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2635HUD-LMX10#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2635HUD-LMX10#PBF-ND
10 Bit Digital to Analog Converter 4 16-QFN (3x3)

10 Bit Digital to Analog Converter 4 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2635HUD-LMX10#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type I2C; I2C
Package Type 16-WFQFN Exposed Pad
Packing Method Tube
Pins 16
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-MAX5523EUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD3541RBCPZ16-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-VFQFN, CSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5259EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5424YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details