12 Bit Digital to Analog Converter 4 16-SSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-LTC2624CGN-1#TRPBFTR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI |
| Package Type | SSOP; "16-SSOP (0.154"", 3.90mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 12 bits |