16 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 14-DFN (4x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2487CDE#TRPBFTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | 14-WFDFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 14 |
| Resolution | 16 bits |