DigiKey Analog to Digital Converters (ADC) 505-LTC2460CDD#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2460CDD#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2460CDD#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2460CDD#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2460CDD#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Tube
Pins 12
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7DKR-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
Pins 14
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details