16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-DFN (3x2)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2452CDDB#TRMPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 8-WFDFN Exposed Pad |
| Packing Method | Digi-Reel® |
| Pins | 8 |
| Resolution | 16 bits |