16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2451ITS8#TRMPBFDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | SOT-23-8 Thin, TSOT-23-8 |
| Packing Method | Digi-Reel® |
| Resolution | 16 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |