DigiKey Analog to Digital Converters (ADC) 505-LTC2451ITS8#TRMPBFCT-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2451ITS8#TRMPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2451ITS8#TRMPBFCT-ND
Analog to Digital Converters (ADC) 505-LTC2451ITS8#TRMPBFCT-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2451ITS8#TRMPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Cut Tape (CT)
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1671KQ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4681BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4134BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 56-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details