DigiKey Analog to Digital Converters (ADC) 505-LTC2450IDC-1#TRMPBFDKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2450IDC-1#TRMPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2450IDC-1#TRMPBFDKR-ND
Analog to Digital Converters (ADC) 505-LTC2450IDC-1#TRMPBFDKR-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2450IDC-1#TRMPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 6-WFDFN Exposed Pad
Packing Method Digi-Reel®
Pins 6
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details
Analog to Digital Converters (ADC) - 175-MAX19777AZA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-XFBGA, WLBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details