16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2450IDC-1#TRMPBFCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 6-WFDFN Exposed Pad |
| Packing Method | Cut Tape (CT) |
| Pins | 6 |
| Resolution | 16 bits |