DigiKey Analog to Digital Converters (ADC) 505-LTC2442IG#PBF-ND

Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2442IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2442IG#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2442IG#PBF-ND
24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP

24 Bit Analog to Digital Converter 2, 4 Input 1 Sigma-Delta 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2442IG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "36-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4680BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1276-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11261ENX+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 36-XFBGA, WLBGA
Packing Method Tape Reel
View Details