DigiKey Analog to Digital Converters (ADC) 505-LTC2411-1CMS#PBF-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2411-1CMS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2411-1CMS#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2411-1CMS#PBF-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2411-1CMS#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4020BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11661AUT+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details