DigiKey Analog to Digital Converters (ADC) 505-LTC2383HMS-16#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2383HMS-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2383HMS-16#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2383HMS-16#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2383HMS-16#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details