12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2365HS6#TRMPBFCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | SOT-23-6 Thin, TSOT-23-6 |
| Packing Method | Cut Tape (CT) |
| Resolution | 12 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |