DigiKey Analog to Digital Converters (ADC) 505-LTC2360IS6#TRPBFDKR-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2360IS6#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2360IS6#TRPBFDKR-ND
Analog to Digital Converters (ADC) 505-LTC2360IS6#TRPBFDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2360IS6#TRPBFDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-6 Thin, TSOT-23-6
Packing Method Digi-Reel®
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC2481IDD#TRPBFCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details