DigiKey Analog to Digital Converters (ADC) 505-LTC2355CMSE-14#PBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2355CMSE-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2355CMSE-14#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2355CMSE-14#PBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2355CMSE-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11259AWX+TDKR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Digi-Reel®
Pins 36
View Details
Analog to Digital Converters (ADC) - 1127-1283-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details