DigiKey Analog to Digital Converters (ADC) 505-LTC2324HUKG-16#PBF-ND

Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2324HUKG-16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2324HUKG-16#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2324HUKG-16#PBF-ND
16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

16 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2324HUKG-16#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type 52-WFQFN Exposed Pad
Packing Method Tube
Pins 52
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11607EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4632-16BBCZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details