DigiKey Analog to Digital Converters (ADC) 505-LTC2314HTS8-14#TRMPBFCT-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2314HTS8-14#TRMPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2314HTS8-14#TRMPBFCT-ND
Analog to Digital Converters (ADC) 505-LTC2314HTS8-14#TRMPBFCT-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

14 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2314HTS8-14#TRMPBFCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Cut Tape (CT)
Resolution 14 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1648-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LAIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details