DigiKey
Analog to Digital Converters (ADC)
505-LTC2311IMSE-16#WPBF-ND
Description
IC ADC 16BIT 16-MSOP-EP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 16BIT 16-MSOP-EP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-LTC2311IMSE-16#WPBF-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI
|
|
Package Type
|
"16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
|
|
Packing Method
|
Tube
|
|
Resolution
|
16 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Digi-Reel®
View Details
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
SPI; SPI
Package Type
32-WFQFN Exposed Pad, CSP
Pins
32
View Details
Interface Type
SPI; SPI
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method
Digi-Reel®
View Details