12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC2309CUF#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | 24-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 24 |
| Resolution | 12 bits |