DigiKey Analog to Digital Converters (ADC) 505-LTC2308IUF#PBF-ND

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2308IUF#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2308IUF#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2308IUF#PBF-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2308IUF#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 24-WFQFN Exposed Pad
Packing Method Tube
Pins 24
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TTR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Tape Reel
Pins 36
View Details