DigiKey Analog to Digital Converters (ADC) 505-LTC2301HMS#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 12-MSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 12-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2301HMS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2301HMS#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2301HMS#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 12-MSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 12-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2301HMS#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type TSSOP; "12-TSSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11137ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details