DigiKey Analog to Digital Converters (ADC) 505-LTC2263IUJ-14#PBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC2263IUJ-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC2263IUJ-14#PBF-ND
Analog to Digital Converters (ADC) 505-LTC2263IUJ-14#PBF-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC2263IUJ-14#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 40-WFQFN Exposed Pad
Packing Method Tube
Pins 40
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-R2DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11410ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details