DigiKey Digital to Analog Converters (DAC) 505-LTC2000AIY-14#PBF-ND

Description
14 Bit Digital to Analog Converter 1 170-BGA (15x9)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 170-BGA (15x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2000AIY-14#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2000AIY-14#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2000AIY-14#PBF-ND
14 Bit Digital to Analog Converter 1 170-BGA (15x9)

14 Bit Digital to Analog Converter 1 170-BGA (15x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2000AIY-14#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel
Package Type 170-LFBGA
Packing Method Tray
Pins 170
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-8865901XA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5024BRUZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5156BCEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5062BRJZ-1500RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details