DigiKey Digital to Analog Converters (DAC) 505-LTC2000ACY-11#PBF-ND

Description
11 Bit Digital to Analog Converter 1 170-BGA (15x9)
Request a Quote Datasheet
Description
11 Bit Digital to Analog Converter 1 170-BGA (15x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2000ACY-11#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2000ACY-11#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2000ACY-11#PBF-ND
11 Bit Digital to Analog Converter 1 170-BGA (15x9)

11 Bit Digital to Analog Converter 1 170-BGA (15x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2000ACY-11#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel
Package Type 170-LFBGA
Packing Method Tray
Pins 170
Resolution 11 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5327BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5156BCEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5421BREZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5338BRMZ-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details