DigiKey Digital to Analog Converters (DAC) 505-LTC1821-1AIGW#PBF-ND

Description
16 Bit Digital to Analog Converter 1 36-SSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC1821-1AIGW#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC1821-1AIGW#PBF-ND
Digital to Analog Converters (DAC) 505-LTC1821-1AIGW#PBF-ND
16 Bit Digital to Analog Converter 1 36-SSOP

16 Bit Digital to Analog Converter 1 36-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC1821-1AIGW#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "36-BSOP (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5313RBRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5885EGM+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 48-VFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5304CUA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5373BCPZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 64-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details