DigiKey Digital to Analog Converters (DAC) 505-LTC1667IG#PBF-ND

Description
14 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC1667IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC1667IG#PBF-ND
Digital to Analog Converters (DAC) 505-LTC1667IG#PBF-ND
14 Bit Digital to Analog Converter 1 28-SSOP

14 Bit Digital to Analog Converter 1 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC1667IG#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5361BSTZ-REELDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 52-LQFP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD3531RBCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5821MEUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 505-AD5422AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details