DigiKey Analog to Digital Converters (ADC) 505-LTC1609ACSW#PBF-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SO
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC1609ACSW#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC1609ACSW#PBF-ND
Analog to Digital Converters (ADC) 505-LTC1609ACSW#PBF-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SO

16 Bit Analog to Digital Converter 1 Input 1 SAR 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC1609ACSW#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4630-20BBCZ-RLCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4052BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11203EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details