DigiKey Digital to Analog Converters (DAC) 505-LTC1599BCG#PBF-ND

Description
16 Bit Digital to Analog Converter 1 24-SSOP
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC1599BCG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC1599BCG#PBF-ND
Digital to Analog Converters (DAC) 505-LTC1599BCG#PBF-ND
16 Bit Digital to Analog Converter 1 24-SSOP

16 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC1599BCG#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5372BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 64-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 161-LTC7545AKSW#TRPBFTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5383BSTZ-5-ND - DigiKey
Specs
Interface Type Parallel; SPI; I2C
Package Type LFQP; 100-LQFP
Packing Method Tray
View Details