DigiKey Digital to Analog Converters (DAC) 505-LTC1596-1BISW#PBF-ND

Description
16 Bit Digital to Analog Converter 1 16-SO
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC1596-1BISW#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC1596-1BISW#PBF-ND
Digital to Analog Converters (DAC) 505-LTC1596-1BISW#PBF-ND
16 Bit Digital to Analog Converter 1 16-SO

16 Bit Digital to Analog Converter 1 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC1596-1BISW#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5307ARUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX535BCUA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5205BEUB+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5347BRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "38-TFSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details