DigiKey Digital to Analog Converters (DAC) 505-LTC1589IG#PBF-ND

Description
14 Bit Digital to Analog Converter 1 16-SSOP
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 1 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC1589IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC1589IG#PBF-ND
Digital to Analog Converters (DAC) 505-LTC1589IG#PBF-ND
14 Bit Digital to Analog Converter 1 16-SSOP

14 Bit Digital to Analog Converter 1 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC1589IG#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5445YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5313RBCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 175-MAX5544CSA+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX531BESD+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details