DigiKey Analog to Digital Converters (ADC) 505-LTC1419IG#PBF-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-LTC1419IG#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-LTC1419IG#PBF-ND
Analog to Digital Converters (ADC) 505-LTC1419IG#PBF-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-LTC1419IG#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1117EKA+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Tape Reel
View Details