14 Bit Analog to Digital Converter 1 Input 1 SAR 36-SSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC1411CG#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | SSOP; "36-SSOP (0.209"", 5.30mm Width)" |
| Packing Method | Tube |
| Resolution | 14 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |