14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-LTC1403ACMSE-1#PBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Packing Method | Tube |
| Resolution | 14 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |