2 Circuit IC Switch 4:1 70Ohm 16-SSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-LTC1393IGN#PBF-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 2.7 to 5 volts |
| Ron | 70 ohms |
| tON | 1500 ns |