Series Voltage Reference IC Fixed 2.5V V ±0.21% 10mA 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 505-LTC1258CMS8-2.5#TRPBFCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| TC | 60 ppm/C |
| IQ | 0.0085 mA |