IC REG BUCK ADJ 15A 36LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8648SHV#WPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 36-TFQFN Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 42 volts |