65V, 7A STEP-DOWN REGULATOR
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT8647RCPZ-RLDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 27-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9700 to 65 volts |